Danaher Corporation Current Sensors LF 1005-S

Description
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1119-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1119-ND
Current Sensors 398-1119-ND
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 1000A, Panel; Sensor Output Lem - 44W8443 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 1000A, Panel; Sensor Output Lem
44W8443
Current Transducer, 1000A, Panel; Sensor Output Lem 44W8443
CURRENT TRANSDUCER, 1000A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.4%; Product Range:-; SVHC:No RoHS Compliant: Yes

CURRENT TRANSDUCER, 1000A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.4%; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1119-ND 44W8443
Product Name Current Sensors Current Transducer, 1000A, Panel; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details