Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management IR2172S

Description
Win Source Part Number: 1340690-IR2172S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tube Standard Package: 95 Current - Output: 20mA Voltage - Input: 9.5V ~ 20V Function: Current Sense Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IR2172 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1340690-IR2172S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tube Standard Package: 95 Current - Output: 20mA Voltage - Input: 9.5V ~ 20V Function: Current Sense Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IR2172 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1340690-IR2172S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1340690-IR2172S
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1340690-IR2172S
Win Source Part Number: 1340690-IR2172S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tube Standard Package: 95 Current - Output: 20mA Voltage - Input: 9.5V ~ 20V Function: Current Sense Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IR2172 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1340690-IR2172S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tube
Standard Package: 95
Current - Output: 20mA
Voltage - Input: 9.5V ~ 20V
Function: Current Sense
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IR2172
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1340690-IR2172S
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100B-PFF-T - 086985-ACS758LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 100 amps
View Details
3 suppliers
Linear, Compass (ICs) - TLE4929CXHAM38NHAMA1 - ODG (Origin Data Global)
Specs
Mounting / Configuration Through Hole (Toroid); Through Hole
Operating Temperature -40 to 347 F (-40 to 175 C)
Current 0.0134 amps
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details