Danaher Corporation Current Sensors LES 50-NP

Description
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1196-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1196-ND
Current Sensors 398-1196-ND
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Sensor, Voltage, -150A To 150A Rohs Compliant Lem - 64AH3808 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, Voltage, -150A To 150A Rohs Compliant Lem
64AH3808
Current Sensor, Voltage, -150A To 150A Rohs Compliant Lem 64AH3808
CURRENT SENSOR, VOLTAGE, -150A TO 150A ROHS COMPLIANT: YES

CURRENT SENSOR, VOLTAGE, -150A TO 150A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1196-ND 64AH3808
Product Name Current Sensors Current Sensor, Voltage, -150A To 150A Rohs Compliant Lem
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Current Sensors - 1346982-ACS37612LLUALU-015U5 - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
Voltage 4.5 to 5.5 volts
Frequency Range 120000 Hz
View Details
2 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details