Danaher Corporation Current Sensors LA 55-P/SP1

Description
CURRENT SENSOR HE/CL 50A
Request a Quote
Description
CURRENT SENSOR HE/CL 50A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Transducer LA 55-P/SP1 is designed for the electronic measurement of DC, AC, and pulsed currents with galvanic isolation between the primary and secondary circuits. It has a primary nominal current rating of 50A and a measuring range of ±100A. The device features a closed-loop design utilizing the Hall effect and is suitable for PCB mounting. The transducer operates with a supply voltage of ±12V to ±15V and has a secondary nominal current output of 25mA. It offers high accuracy with a typical error of ±0.65% at nominal current and a linearity error of less than 0.15%. The response time is optimized, with a reaction time of less than 500ns and a frequency bandwidth of DC to 200kHz. The operating temperature range is from -40°C to +85°C, and it has robust isolation characteristics, including a 2.5kV AC isolation voltage and a 4.5kV impulse withstand voltage. The transducer is compliant with safety standards EN 50178 and IEC 61010-1, making it suitable for various industrial applications, including AC variable speed drives, uninterruptible power supplies, and switched-mode power supplies.

Datasheet Summary
Powered by GS/AI

The Current Transducer LA 55-P/SP1 is designed for the electronic measurement of DC, AC, and pulsed currents with galvanic isolation between the primary and secondary circuits. It has a primary nominal current rating of 50A and a measuring range of ±100A. The device features a closed-loop design utilizing the Hall effect and is suitable for PCB mounting. The transducer operates with a supply voltage of ±12V to ±15V and has a secondary nominal current output of 25mA. It offers high accuracy with a typical error of ±0.65% at nominal current and a linearity error of less than 0.15%. The response time is optimized, with a reaction time of less than 500ns and a frequency bandwidth of DC to 200kHz. The operating temperature range is from -40°C to +85°C, and it has robust isolation characteristics, including a 2.5kV AC isolation voltage and a 4.5kV impulse withstand voltage. The transducer is compliant with safety standards EN 50178 and IEC 61010-1, making it suitable for various industrial applications, including AC variable speed drives, uninterruptible power supplies, and switched-mode power supplies.

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-LA55-P/SP1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-LA55-P/SP1-ND
Current Sensors 398-LA55-P/SP1-ND
CURRENT SENSOR HE/CL 50A

CURRENT SENSOR HE/CL 50A

Buy Now Datasheet
Current Transducer, 50A, Pcb; Sensor Output Lem - 44W8439 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 50A, Pcb; Sensor Output Lem
44W8439
Current Transducer, 50A, Pcb; Sensor Output Lem 44W8439
CURRENT TRANSDUCER, 50A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:-; Accuracy %:0.9%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 50A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:-; Accuracy %:0.9%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-LA55-P/SP1-ND 44W8439
Product Name Current Sensors Current Transducer, 50A, Pcb; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 50 amps -100 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548321-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Coreless, High Precision, Hall-Effect Current Sensor IC - ACS37610LLUA-020U5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details