Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-1466-5-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | 5-CB Formed Leads, PFF |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |