Current Sensor 200A 1 Channel Hall Effect, Closed Loop Bidirectional Module
CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:-; Accuracy %:0.8%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 398-1120-ND | 44W8437 |
| Product Name | Current Sensors | Current Transducer, 200A, Panel; Sensor Output Lem |
| Loop Type | Closed Loop | Closed Loop |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Outputs an analog current signal | |
| Operating Temperature | 14 to 185 F (-10 to 85 C) |