Danaher Corporation Current Sensors LA 100-P

Description
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1011-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1011-ND
Current Sensors 398-1011-ND
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 100A, Pcb; Sensor Output Lem - 44W8436 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 100A, Pcb; Sensor Output Lem
44W8436
Current Transducer, 100A, Pcb; Sensor Output Lem 44W8436
CURRENT TRANSDUCER, 100A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:-; Accuracy %:0.7%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 100A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:-; Accuracy %:0.7%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1011-ND 44W8436
Product Name Current Sensors Current Transducer, 100A, Pcb; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
400 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMCATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
3 suppliers
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details