The R16 is a planetary gearhead with a 16 mm diameter, rated for 0.3 Nm output torque, and available with sleeve or ball bearings. It offers reduction ratios from 5.5 to 915, with a length of 28.3 mm for the 665.5:1 ratio variant. Maximum input speed is 7,500 rpm, operating temperature ranges from -30 to +65 °C, and average backlash is 2° at 0.3 Nm load. Radial force capacity is 20 N at 8 mm from the mounting face, and axial force capacity is 10 N. The gearhead is designed for compact, high-torque applications with low backlash requirements.
R16 Sleeve Bearing Mini Motor Gearhead
R16 (Sleeve Bearing)
Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R16-0-665.5 |
| Product Name | R16 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 666 (X : 1) |
| Rated Output Torque | 8.85 In-lbs (10.2 kg-cm) |
| Maximum Input Speed | 7500 rpm |