ELECTRIC RESET COUNTER, 120VAC; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-18°C; Operating Temperature Max:60°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 01B2626 |
| Product Name | Electric Reset Counter, 120Vac; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | -0 to 140 F (-18 to 60 C) |