Danaher Corporation Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem HO 50-/SP30

Description
CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7988 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7988
Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7988
CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7988
Product Name Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 448-TLI4971A030W2US0001XUMA1TR-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers