Danaher Corporation Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem HO 120-P-0100

Description
CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7967 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7967
Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7967
CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes

CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7967
Product Name Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details