Danaher Corporation Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem HO 120-NP-0100

Description
CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7966 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7966
Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7966
CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes

CURRENT SENSOR, 120A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:2.5µs; AccuracyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7966
Product Name Current Sensor, 120A, Voltage O/p, 5Vdc; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS772ECB-200U-PFF-T-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 448-TLE4972AE35D5XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Electrical Output Voltage
View Details
2 suppliers