Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C
Extension stacking banana plug on both ends. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70198084 |
| Product Name | Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) |
| Application | Instrumentation and Control |