Danaher Corporation Current Sensors HAS 200-S

Description
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1051-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1051-ND
Current Sensors 398-1051-ND
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 200A, Panel; Sensor Output Lem - 44W8404 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 200A, Panel; Sensor Output Lem
44W8404
Current Transducer, 200A, Panel; Sensor Output Lem 44W8404
CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:3µs; Accuracy %:1%;RoHS Compliant: Yes

CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:3µs; Accuracy %:1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1051-ND 44W8404
Product Name Current Sensors Current Transducer, 200A, Panel; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
 - ACS781KLSTR-150B-T - Rochester Electronics
Allegro MicroSystems Inc.
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers