Danaher Corporation Current Sensors HAIS 50-P

Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1029-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1029-ND
Current Sensors 398-1029-ND
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 150A, Voltage O/p; Sensor Output Lem - 03P9827 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 150A, Voltage O/p; Sensor Output Lem
03P9827
Current Transducer, 150A, Voltage O/p; Sensor Output Lem 03P9827
CURRENT TRANSDUCER, 150A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:5µs RoHS Compliant: Yes

CURRENT TRANSDUCER, 150A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:5µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1029-ND 03P9827
Product Name Current Sensors Current Transducer, 150A, Voltage O/p; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers