Fluke Fuse, Replacement, 11A, Fast; Blow Characteristic Fluke FUSE-11A/1000V B5

Description
FUSE, REPLACEMENT, 11A, FAST; Blow Characteristic:Time Delay; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA
Datasheet
Description
FUSE, REPLACEMENT, 11A, FAST; Blow Characteristic:Time Delay; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Replacement, 11A, Fast; Blow Characteristic Fluke - 16F7902 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Replacement, 11A, Fast; Blow Characteristic Fluke
16F7902
Fuse, Replacement, 11A, Fast; Blow Characteristic Fluke 16F7902
FUSE, REPLACEMENT, 11A, FAST; Blow Characteristic:Time Delay; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA

FUSE, REPLACEMENT, 11A, FAST; Blow Characteristic:Time Delay; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 16F7902
Product Name Fuse, Replacement, 11A, Fast; Blow Characteristic Fluke
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625030 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 8 amps
View Details
Solar PV Fuses - PV1085 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details