CURRENT SENSOR HE/OL 3000A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-FRS3000-SUH-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Current | 3000 amps |