Danaher Motion Pillow Block/Bearing Housing FNYBUPB16ALS

Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 1 IN, CLOSED, SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, LESS SEALS; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 1 IN, CLOSED, SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, LESS SEALS; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8710609 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8710609
Pillow Block/Bearing Housing 8710609
LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 1 IN, CLOSED, SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, LESS SEALS; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BUSHING, PILLOW BLOCK, FLUORONYLINER, 1 IN, CLOSED, SELF-ALIGNING, PRECISION I.D., CORROSION RESISTANT, LESS SEALS; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8710609
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Miniature Pillow Block Mounted Bearing - BDN10 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details