The TSSUPB-24 is a closed-type Super Smart Ball Bushing pillow block designed for end-supported applications with a 1.500-inch nominal bore diameter. It measures 4.75 inches in length, 3.50 inches in width, and 4.00 inches in height, with a block mass of 3.94 pounds and a dynamic load capacity of 3880 lbf. The unit features a .25-inch diameter lubrication hole and is mounted using a #10 bolt. Both ends are sealed, and it includes a 1.75-inch diameter shaft mounting hole and a 1.86-inch distance between mounting hole centers.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | TSSUPB-24 |
| Product Name | Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB24 |
| Bearing Type | Ball |
| Shaft Diameter | 1.5 inch (38.1 mm) |
| Load Rating | 3880 lbs (1760 kg) |