The Fluke 975 AirMeter combines four air monitoring tools into one rugged and easy-to-use handheld tool. Use the Fluke 975 to verify efficient operation of heating, ventilation and air conditioning systems and test for dangerous carbon monoxide leaks in all types of buildings.
Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display . Wet bulb and dew point temperature . % of outside air calculation . CO2 and CO field calibration feature . Self-test function at startup . Auto-backlight . Automatically compensates for barometric pressure changes . Min/Max/Average on all measured and calculated readings . Metric or standard units . Audible and visual threshold alarms . Extensive discrete or continuous data logging capacity, downloadable to PC via USB interface . Keypad lock for security . Includes FlukeView Forms® software
Maximum Temperature = +50°C
Best Temperature Measurement Accuracy = ±1.1 °C
Temperature Measurement Resolution = 0.1°C
Maximum Humidity Measurement = 90%RH
Best Humidity Measurement Accuracy = ±2 %RH
Humidity Measurement Resolution = 1%RH
Carbon Monoxide Resolution = 1ppm
Best Carbon Monoxide Accuracy = ±3ppm
Carbon Dioxide Resolution = 1ppm
Best Carbon Dioxide Accuracy = ±2.75% + 75 ppm
RS Components, Ltd. | |
---|---|
Product Category | Gas Instruments |
Product Number | 131353 |
Gas Types | CO2; CO |