Fluke Multi Function Calibrators FLUKE-789

Description
Fluke FLUKE-789
Request a Quote
Description
Fluke FLUKE-789
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Function Calibrators - 4494982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Calibrators
4494982
Multi Function Calibrators 4494982
Fluke FLUKE-789

Fluke FLUKE-789

Supplier's Site
Multi Function Calibrators - 5164086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Calibrators
5164086
Multi Function Calibrators 5164086
REPAIR(4477707),Fluk e 789 process meter

REPAIR(4477707),Fluke 789 process meter

Supplier's Site
Multi Function Calibrators - 4494976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Calibrators
4494976
Multi Function Calibrators 4494976
Fluke FLUKE-789

Fluke FLUKE-789

Supplier's Site
Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 50 mm L x 100 mm W x 203 mm H - 70146092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 50 mm L x 100 mm W x 203 mm H
70146092
Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 50 mm L x 100 mm W x 203 mm H 70146092
Process Meter, 0 A to 1 A Input Current, 0.05% Accuracy, 600 g Weight A maintenance and calibration tool that will be at home in every instrumentation technician's tool box, the Fluke 787 ProcessMeter™ combines a DMM and a Loop Calibrator in one rugged, handheld tool, for about what you would expect to pay for a loop calibrator alone. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution. Features: Precision 1000 V, 440 mA True-RMS digital Multimeter 0.1% dc voltage accuracy 0.05% dc current accuracy Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode Test and Continuity Beeper Simultaneous mA and % of scale readout 20 mA DC current source / loop calibrator / simulator Manual Step (100%, 25%, Coarse, Fine) plus Auto Step and Auto Ramp Externally accessible battery for easy battery changes 24 V Loop power supply Very large dual display Enhanced backlight with 2 brightness settings 1200 Ohm drive capability on mA source HART mode setting with loop power and a built-in 250 ohm resistor 0% and 100 % buttons to toggle between 4 and 20 mA sourcing for a quick span check Externally accessible fuses for easy replacement Infrared-port to process data in FlukeView Forms (V2.1) software Includes: AC72 Alligator Clips Four AA 1.5 V alkaline battery (installed) TL71 Safety-Designed Test lead Set Users Manual and Quick Reference Guide

Process Meter, 0 A to 1 A Input Current, 0.05% Accuracy, 600 g Weight
A maintenance and calibration tool that will be at home in every instrumentation technician's tool box, the Fluke 787 ProcessMeter™ combines a DMM and a Loop Calibrator in one rugged, handheld tool, for about what you would expect to pay for a loop calibrator alone. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.
Features:

  • Precision 1000 V, 440 mA True-RMS digital Multimeter
  • 0.1% dc voltage accuracy
  • 0.05% dc current accuracy
  • Frequency measurement to 20 kHz
  • Min/Max/Average/Hold/Relative modes
  • Diode Test and Continuity Beeper
  • Simultaneous mA and % of scale readout
  • 20 mA DC current source / loop calibrator / simulator
  • Manual Step (100%, 25%, Coarse, Fine) plus Auto Step and Auto Ramp
  • Externally accessible battery for easy battery changes
  • 24 V Loop power supply
  • Very large dual display
  • Enhanced backlight with 2 brightness settings
  • 1200 Ohm drive capability on mA source
  • HART mode setting with loop power and a built-in 250 ohm resistor
  • 0% and 100 % buttons to toggle between 4 and 20 mA sourcing for a quick span check
  • Externally accessible fuses for easy replacement
  • Infrared-port to process data in FlukeView Forms (V2.1) software

Includes:

  • AC72 Alligator Clips
  • Four AA 1.5 V alkaline battery (installed)
  • TL71 Safety-Designed Test lead Set
  • Users Manual and Quick Reference Guide
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Calibration Instruments Calibration Instruments Calibration Instruments
Product Number 4494982 5164086 70146092
Product Name Multi Function Calibrators Multi Function Calibrators Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 50 mm L x 100 mm W x 203 mm H
Calibrator Style Battery Powered Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details