Fluke Multi Function Calibrators FLUKE-744

Description
REPAIR(3888235),Fluk e744 doc proc calib
Request a Quote
Description
REPAIR(3888235),Fluk e744 doc proc calib
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Function Calibrators - 5162440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Calibrators
5162440
Multi Function Calibrators 5162440
REPAIR(3888235),Fluk e744 doc proc calib

REPAIR(3888235),Fluke744 doc proc calib

Supplier's Site
DOCUMENTING PROCESS CALIBRATOR - 70145641 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOCUMENTING PROCESS CALIBRATOR
70145641
DOCUMENTING PROCESS CALIBRATOR 70145641
The Fluke 740 series Documenting Process Calibrators are rugged, handheld tools for the calibration and troubleshooting of process control instrumentation. 741B: A Complete Documenting Calibrator The 741B is the economical choice for plants that don't use PCs or that require traditional paper forms. It has storage capacity for a day's calibration and measurement data. When you're back at the shop, recall the data on-screen to fill out calibration forms. 743B: More memory, plus a PC interface and data logging The 743B has all the capabilities of the 741B plus a PC interface that lets you load procedures, lists, and instructions created with software or unload data for printing, archiving, and analysis. With its expanded memory, the 743B can hold a full week of calibrations and procedures. 744: Get HART-ability The Fluke 744 offers all of the capabilities of the 743B, plus the ability to calibrate, maintain, and troubleshoot HART instrumentation with just one tool. This rugged tool has integrated HART communication functions that permit you to monitor, control, and calibrate HART instrumentation. It handles fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms. Instrumentation Management Software The Fluke 743B and 744 are compatible with Fluke 700SW DPC/TRACK software and with software from Beamex, Blue Mountain, Cornerstone, Fisher-Rosemont, Honeywell, and On Time Support. Included Accessories (741B, 743B): TL24 industrial test leads (2 sets), AC20 test clips (2 sets), TP20 test probes, BP7217 battery pack, BC7217 battery charger, instruction manual, NIST Traceable calibration certificate and data, three year warranty, serial port cable (743B only), DPC/TRACK Sample Version with free PC communication utility software (743B only). Included Accessories (744): TL24 industrial test leads (2 sets), AC20 test clips (2 sets), TP20 test probes, BP7235 NiMH Battery Pack, BC7217 Battery Charger, serial port cable, HART communications cable, DPC/TRACK Sample Version with free PC communication utility software, Instruction Manual, HART Users Manual, NIST Traceable calibration certificate and data, three-year warranty. These calibrators Calibrate Temperature, Pressure, Voltage, Current, Resistance and Frequency. Simultaneously Measure and Source Automatically Capture Calibration Results Document Procedures and Results to Meet ISO 9000, EPA, FDA, OSHA and Other Government Requirements Measure/Simulate Eleven Types of Thermocouples and Eight RTDs Store Up to 8,000 Readings in Data Logging Mode (743B And 744 Only) Are Protected Against Dirt, Dust and Moisture; Unaffected by Vibration Include a PC Interface (743B And 744 Only) Operate in English, French, German, Italian and Spanish. Offer One and Two-Year Calibration Cycles and a Three-Year Warranty (One Year for Pressure Modules). The 740 Series calibrators bring unmatched power and flexibility to the instrument technician. Four Types of Built-In Automated Calibration Procedures; Linear Transmitter, Square Root Devices, One and Two-Point Limit Switches User Entered Values to Capture Readings Measured or Sourced by Other Devices Custom Units to Capture Data in Measurement Units not Directly Supported By the Calibrator, e.g. PPM Or RPM Optional Shunt Supports mA/mA Applications Built-In Calculator (Four Functions Plus SQRT) Permits Readings to Be Recalled from the Measurement Function or to Store Calculation Results to a Source Function Autostep Permits The Calibrator to Be Used as a Remote, Continuously Varying Test Source Programmable Measurement Delay Supports Slowly-Responding Instruments Bonus Features Available with Product Registration — Transmitter Mode, Bar Code Entry (743B And 744 Only)

The Fluke 740 series Documenting Process Calibrators are rugged, handheld tools for the calibration and troubleshooting of process control instrumentation.
741B: A Complete Documenting Calibrator
The 741B is the economical choice for plants that don't use PCs or that require traditional paper forms. It has storage capacity for a day's calibration and measurement data. When you're back at the shop, recall the data on-screen to fill out calibration forms.
743B: More memory, plus a PC interface and data logging
The 743B has all the capabilities of the 741B plus a PC interface that lets you load procedures, lists, and instructions created with software or unload data for printing, archiving, and analysis. With its expanded memory, the 743B can hold a full week of calibrations and procedures.
744: Get HART-ability
The Fluke 744 offers all of the capabilities of the 743B, plus the ability to calibrate, maintain, and troubleshoot HART instrumentation with just one tool. This rugged tool has integrated HART communication functions that permit you to monitor, control, and calibrate HART instrumentation. It handles fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms.
Instrumentation Management Software
The Fluke 743B and 744 are compatible with Fluke 700SW DPC/TRACK software and with software from Beamex, Blue Mountain, Cornerstone, Fisher-Rosemont, Honeywell, and On Time Support.
Included Accessories (741B, 743B):
TL24 industrial test leads (2 sets), AC20 test clips (2 sets), TP20 test probes, BP7217 battery pack, BC7217 battery charger, instruction manual, NIST Traceable calibration certificate and data, three year warranty, serial port cable (743B only), DPC/TRACK Sample Version with free PC communication utility software (743B only).
Included Accessories (744):
TL24 industrial test leads (2 sets), AC20 test clips (2 sets), TP20 test probes, BP7235 NiMH Battery Pack, BC7217 Battery Charger, serial port cable, HART communications cable, DPC/TRACK Sample Version with free PC communication utility software, Instruction Manual, HART Users Manual, NIST Traceable calibration certificate and data, three-year warranty.
These calibrators

  • Calibrate Temperature, Pressure, Voltage, Current, Resistance and Frequency.
  • Simultaneously Measure and Source
  • Automatically Capture Calibration Results
  • Document Procedures and Results to Meet ISO 9000, EPA, FDA, OSHA and Other Government Requirements
  • Measure/Simulate Eleven Types of Thermocouples and Eight RTDs
  • Store Up to 8,000 Readings in Data Logging Mode (743B And 744 Only)
  • Are Protected Against Dirt, Dust and Moisture; Unaffected by Vibration
  • Include a PC Interface (743B And 744 Only)
  • Operate in English, French, German, Italian and Spanish.
  • Offer One and Two-Year Calibration Cycles and a Three-Year Warranty (One Year for Pressure Modules).
    The 740 Series calibrators bring unmatched power and flexibility to the instrument technician.
  • Four Types of Built-In Automated Calibration Procedures; Linear Transmitter, Square Root Devices, One and Two-Point Limit Switches
  • User Entered Values to Capture Readings Measured or Sourced by Other Devices
  • Custom Units to Capture Data in Measurement Units not Directly Supported By the Calibrator, e.g. PPM Or RPM
  • Optional Shunt Supports mA/mA Applications
  • Built-In Calculator (Four Functions Plus SQRT) Permits Readings to Be Recalled from the Measurement Function or to Store Calculation
  • Results to a Source Function
  • Autostep Permits The Calibrator to Be Used as a Remote, Continuously Varying Test Source
  • Programmable Measurement Delay Supports Slowly-Responding Instruments
  • Bonus Features Available with Product Registration — Transmitter Mode, Bar Code Entry (743B And 744 Only)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 5162440 70145641
Product Name Multi Function Calibrators DOCUMENTING PROCESS CALIBRATOR
Other Properties Multi Function Calibrators
Unlock Full Specs
to access all available technical data

Similar Products

Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details