Fluke Process Calibrator FLUKE-726

Description
The Fluke 726 Precision Multifunction Process Calibrator is designed specifically for the Process industry with broad workload coverage, calibration power and unsurpassed accuracy in mind. The 726 measures and sources almost all process parameters and can calibrate almost anything. The 726 will also interpret results without the help of a calculator and store measurement data for later analysis. Features More Precise Measurement and Calibration Source Performance, Accuracies of 0.01% Memory Storage for Up to 8 Calibration Results, Return Stored Calibration Data from the Field for Later Analysis Frequency Totalizer and Frequency Pulse Train Source Mode for Enhanced Flowmeter Testing HART Mode Inserts 250 Ohm Resistor in mA Measure and Source for Compatibility with HART Instrumentation Integrated Pressure Switch Test Allows You to Capture the Set, Reset and Deadband of a Switch Custom RTD Curves, Add Calibration Constants for Certified RTD Probes for Enhanced Temperature Measurement Two Separate Channels; Measure, Source and View Process Signals Simultaneously Measure Volts, mA, RTDs, Thermocouples, Frequency, and Resistance to Test Sensors and Transmitters Source/simulate Volts, mA, Thermocouples, RTDs, Frequency, and Pressure to Calibrate Transmitters
Description
The Fluke 726 Precision Multifunction Process Calibrator is designed specifically for the Process industry with broad workload coverage, calibration power and unsurpassed accuracy in mind. The 726 measures and sources almost all process parameters and can calibrate almost anything. The 726 will also interpret results without the help of a calculator and store measurement data for later analysis. Features More Precise Measurement and Calibration Source Performance, Accuracies of 0.01% Memory Storage for Up to 8 Calibration Results, Return Stored Calibration Data from the Field for Later Analysis Frequency Totalizer and Frequency Pulse Train Source Mode for Enhanced Flowmeter Testing HART Mode Inserts 250 Ohm Resistor in mA Measure and Source for Compatibility with HART Instrumentation Integrated Pressure Switch Test Allows You to Capture the Set, Reset and Deadband of a Switch Custom RTD Curves, Add Calibration Constants for Certified RTD Probes for Enhanced Temperature Measurement Two Separate Channels; Measure, Source and View Process Signals Simultaneously Measure Volts, mA, RTDs, Thermocouples, Frequency, and Resistance to Test Sensors and Transmitters Source/simulate Volts, mA, Thermocouples, RTDs, Frequency, and Pressure to Calibrate Transmitters

Suppliers

Company
Product
Description
Supplier Links
Process Calibrator - 70145666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Process Calibrator
70145666
Process Calibrator 70145666
The Fluke 726 Precision Multifunction Process Calibrator is designed specifically for the Process industry with broad workload coverage, calibration power and unsurpassed accuracy in mind. The 726 measures and sources almost all process parameters and can calibrate almost anything. The 726 will also interpret results without the help of a calculator and store measurement data for later analysis. Features More Precise Measurement and Calibration Source Performance, Accuracies of 0.01% Memory Storage for Up to 8 Calibration Results, Return Stored Calibration Data from the Field for Later Analysis Frequency Totalizer and Frequency Pulse Train Source Mode for Enhanced Flowmeter Testing HART Mode Inserts 250 Ohm Resistor in mA Measure and Source for Compatibility with HART Instrumentation Integrated Pressure Switch Test Allows You to Capture the Set, Reset and Deadband of a Switch Custom RTD Curves, Add Calibration Constants for Certified RTD Probes for Enhanced Temperature Measurement Two Separate Channels; Measure, Source and View Process Signals Simultaneously Measure Volts, mA, RTDs, Thermocouples, Frequency, and Resistance to Test Sensors and Transmitters Source/simulate Volts, mA, Thermocouples, RTDs, Frequency, and Pressure to Calibrate Transmitters

The Fluke 726 Precision Multifunction Process Calibrator is designed specifically for the Process industry with broad workload coverage, calibration power and unsurpassed accuracy in mind. The 726 measures and sources almost all process parameters and can calibrate almost anything. The 726 will also interpret results without the help of a calculator and store measurement data for later analysis.
Features

  • More Precise Measurement and Calibration Source Performance, Accuracies of 0.01%
  • Memory Storage for Up to 8 Calibration Results, Return Stored Calibration Data from the Field for Later Analysis
  • Frequency Totalizer and Frequency Pulse Train Source Mode for Enhanced Flowmeter Testing
  • HART Mode Inserts 250 Ohm Resistor in mA Measure and Source for Compatibility with HART Instrumentation
  • Integrated Pressure Switch Test Allows You to Capture the Set, Reset and Deadband of a Switch
  • Custom RTD Curves, Add Calibration Constants for Certified RTD Probes for Enhanced Temperature Measurement
  • Two Separate Channels; Measure, Source and View Process Signals Simultaneously
  • Measure Volts, mA, RTDs, Thermocouples, Frequency, and Resistance to Test Sensors and Transmitters
  • Source/simulate Volts, mA, Thermocouples, RTDs, Frequency, and Pressure to Calibrate Transmitters
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70145666
Product Name Process Calibrator
Calibrator Style Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details