Fluke Multi Function Calibrators FLUKE-725

Description
REPAIR(3317452),Fluk e725 proc calibrator
Request a Quote
Description
REPAIR(3317452),Fluk e725 proc calibrator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Function Calibrators - 5162428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Calibrators
5162428
Multi Function Calibrators 5162428
REPAIR(3317452),Fluk e725 proc calibrator

REPAIR(3317452),Fluke725 proc calibrator

Supplier's Site
Multifunction Process Calibrator - 70145642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multifunction Process Calibrator
70145642
Multifunction Process Calibrator 70145642
Overview The Fluke 725 Multifunction Process Calibrator is a versatile, easy-to-use field calibrator. Use the measure and source functions to test and calibrate almost anything. Each calibrator includes test leads, test clips, one pair of stackable test leads and user manuals. Features Small, Streamlined Shape Makes It Easy to Carry Rugged, Reliable Design Stands Up to Field Use Easy to Read Measure/Source Screen Lets You View Input and Output Simultaneously Measure Volts, Ma, Rtds, Thermocouples, Frequency and Ohms to Test Sensors and Transmitters Source/Simulate Volts, mA, Thermocouples, RTDs, Frequency, Ohms and Pressure to Calibrate Transmitters Measure/Source Pressure Using Any of 29 Fluke 700Pxx Pressure Modules Source mA with Simultaneous Pressure Measurement to Conduct Valve and I/P Tests Support Flow Meter Testing with Frequency and Counts Per Minute (CPM) Functions Perform Fast Linearity Tests with Auto Step and Auto Ramp Features Power Transmitters During Test Using Loop Supply with Simultaneous mA Measurement Store Frequently-Used Test Setups for Later Use Recommended Accessories: C781 Soft Carrying Case, TPAK Meter Hanging Kit, 80PK-27 Surface Temperature Probe Specifications Maximum Voltage — 30 V Storage Temperature — –20°C to 71°C Operating Temperature: –10°C to 55°C Relative Humidity — 90% (10°C to 30°C); 75% (30°C to 40°C); 45% (40°C to 50°C); 35% (50°C to 55°C) Shock: 1 Meter Drop Test Safety — CSA C22.2 No. 1010.1:1992 EMC: EN50082-1:1992 and EN55022:1994 Class B Size/Weight — 96 × 200 × 47 mm (3.8 × 7.9 × 1.9 Inches), 650 g (23 Oz.) Battery — Four AA Alkaline Batteries, Battery Life — 25 Hours Typical Warranty — Three Years

Overview The Fluke 725 Multifunction Process Calibrator is a versatile, easy-to-use field calibrator. Use the measure and source functions to test and calibrate almost anything. Each calibrator includes test leads, test clips, one pair of stackable test leads and user manuals. Features

  • Small, Streamlined Shape Makes It Easy to Carry
  • Rugged, Reliable Design Stands Up to Field Use
  • Easy to Read Measure/Source Screen Lets You View Input and Output Simultaneously
  • Measure Volts, Ma, Rtds, Thermocouples, Frequency and Ohms to Test Sensors and Transmitters
  • Source/Simulate Volts, mA, Thermocouples, RTDs, Frequency, Ohms and Pressure to Calibrate Transmitters
  • Measure/Source Pressure Using Any of 29 Fluke 700Pxx Pressure Modules
  • Source mA with Simultaneous Pressure Measurement to Conduct Valve and I/P Tests
  • Support Flow Meter Testing with Frequency and Counts Per Minute (CPM) Functions
  • Perform Fast Linearity Tests with Auto Step and Auto Ramp Features
  • Power Transmitters During Test Using Loop Supply with Simultaneous mA Measurement
  • Store Frequently-Used Test Setups for Later Use
  • Recommended Accessories: C781 Soft Carrying Case, TPAK Meter Hanging Kit, 80PK-27 Surface Temperature Probe Specifications
  • Maximum Voltage — 30 V
  • Storage Temperature — –20°C to 71°C Operating Temperature: –10°C to 55°C
  • Relative Humidity — 90% (10°C to 30°C); 75% (30°C to 40°C); 45% (40°C to 50°C); 35% (50°C to 55°C)
  • Shock: 1 Meter Drop Test Safety — CSA C22.2 No. 1010.1:1992 EMC: EN50082-1:1992 and EN55022:1994 Class B
  • Size/Weight — 96 × 200 × 47 mm (3.8 × 7.9 × 1.9 Inches), 650 g (23 Oz.)
  • Battery — Four AA Alkaline Batteries, Battery Life — 25 Hours Typical
  • Warranty — Three Years
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 5162428 70145642
Product Name Multi Function Calibrators Multifunction Process Calibrator
Other Properties Multi Function Calibrators
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details