Fluke Pressure Gauges Fluke-700G29

Description
Fluke Fluke-700G29 Pressure Gauge
Request a Quote
Description
Fluke Fluke-700G29 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 7596788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
7596788
Pressure Gauges 7596788
Fluke Fluke-700G29 Pressure Gauge

Fluke Fluke-700G29 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 7596788
Product Name Pressure Gauges
Type Gauge
Working Pressure Range -14.07 to 2901 psi (-9.9 to 2041 m H2O)
Dial Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge kit - DPA-63-16-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 232 psi (163 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details