Fluke Mm, Trms, Trendcapture, Cal W/data; Dmm Functions Fluke FLUKE-289 CAL D

Description
MM, TRMS, TRENDCAPTURE, CAL W/DATA; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:12000; Range Selection:Auto, Manual RoHS Compliant: Yes
Datasheet
Description
MM, TRMS, TRENDCAPTURE, CAL W/DATA; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:12000; Range Selection:Auto, Manual RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mm, Trms, Trendcapture, Cal W/data; Dmm Functions Fluke - 12AC7301 - Newark, An Avnet Company
Chicago, IL, United States
Mm, Trms, Trendcapture, Cal W/data; Dmm Functions Fluke
12AC7301
Mm, Trms, Trendcapture, Cal W/data; Dmm Functions Fluke 12AC7301
MM, TRMS, TRENDCAPTURE, CAL W/DATA; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:12000; Range Selection:Auto, Manual RoHS Compliant: Yes

MM, TRMS, TRENDCAPTURE, CAL W/DATA; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:12000; Range Selection:Auto, Manual RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12AC7301
Product Name Mm, Trms, Trendcapture, Cal W/data; Dmm Functions Fluke
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details