Fluke Oscilloscopes FLUKE-190-204/AM/S

Description
200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 4 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
Request a Quote Datasheet
Description
200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 4 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 614-1175-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
614-1175-ND
Oscilloscopes 614-1175-ND
200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 4 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM

200MHz Handheld Oscilloscopes USB Interface LCD - Color Display 4 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM

Buy Now Datasheet
ScopeMeter, 4-Channel, 200 MHz, Color, Americas, SCC - 70145977 - Allied Electronics, Inc.
Fort Worth, TX, USA
ScopeMeter, 4-Channel, 200 MHz, Color, Americas, SCC
70145977
ScopeMeter, 4-Channel, 200 MHz, Color, Americas, SCC 70145977
Fluke now extends the 190 Series of portable oscilloscopes with two new four-channel models built for industrial plant maintenance professionals who work on: Heavy-Duty electrical equipment, Electro-Mechanical Machinery and Plant Automation Control Systems The 190 Series II are the first IEC61010, 1000 V CATIII/600 V CAT IV rated portable oscilloscopes designed to be safely used on industrial equipment that is permanently installed on the electrical distribution system. These handheld, battery-operated portable instruments offer sealed, dust-proof and drip-proof cases that are IP51 rated to withstand harsh working environments. New features will help customers take on the demands of troubleshooting today's electronic systems, and enhancements, like long battery life and USB communications, will improve usability and overall customer satisfaction. New Features and Functions for Industrial Equipment Maintenance Applications IEC61010 1000C CAT III/600 V CAT IV safety rating Four fully isolated floating input channels with up to 2.5 GS/s real-time sampling rate 8 ns glitch detect 10,000 sample deep memory per channel for displaying high resolution waveform details Four input channels let you log inputs and measurements over time: Four meter measurements, Four TrendPlot™ traces and tFour ScopeRecord™ traces Included Accessories: BC190 Power Adapter BP290 Double-Capacity LI-ion Batter Pack VPS410-R Red Probe VPS410-B Blue Probe VPS410-G Gray Probe VPS410-V Green Probe USB Cable A-B (mini) Hanging Strap Side Strap CD Users Manual with FlukeView ScopeMeter software demo version Statement of Calibration Practice

Fluke now extends the 190 Series of portable oscilloscopes with two new four-channel models built for industrial plant maintenance professionals who work on:
Heavy-Duty electrical equipment, Electro-Mechanical Machinery and Plant Automation Control Systems
The 190 Series II are the first IEC61010, 1000 V CATIII/600 V CAT IV rated portable oscilloscopes designed to be safely used on industrial equipment that is permanently installed on the electrical distribution system. These handheld, battery-operated portable instruments offer sealed, dust-proof and drip-proof cases that are IP51 rated to withstand harsh working environments. New features will help customers take on the demands of troubleshooting today's electronic systems, and enhancements, like long battery life and USB communications, will improve usability and overall customer satisfaction.
New Features and Functions for Industrial Equipment Maintenance Applications

  • IEC61010 1000C CAT III/600 V CAT IV safety rating
  • Four fully isolated floating input channels with up to 2.5 GS/s real-time sampling rate
  • 8 ns glitch detect
  • 10,000 sample deep memory per channel for displaying high resolution waveform details
  • Four input channels let you log inputs and measurements over time: Four meter measurements, Four TrendPlot™ traces and tFour ScopeRecord™ traces
    Included Accessories:
  • BC190 Power Adapter
  • BP290 Double-Capacity LI-ion Batter Pack
  • VPS410-R Red Probe
  • VPS410-B Blue Probe
  • VPS410-G Gray Probe
  • VPS410-V Green Probe
  • USB Cable A-B (mini)
  • Hanging Strap
  • Side Strap
  • CD Users Manual with FlukeView ScopeMeter software demo version
  • Statement of Calibration Practice
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 614-1175-ND 70145977
Product Name Oscilloscopes ScopeMeter, 4-Channel, 200 MHz, Color, Americas, SCC
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details