Fluke Oscilloscopes FLUKE-190-062/AM

Description
60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
Request a Quote Datasheet
Description
60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 614-1168-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
614-1168-ND
Oscilloscopes 614-1168-ND
60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM

60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM

Buy Now Datasheet
ScopeMeter, 60 MHz, 2-Channels with DMM/Ext input - 70146015 - Allied Electronics, Inc.
Fort Worth, TX, USA
ScopeMeter, 60 MHz, 2-Channels with DMM/Ext input
70146015
ScopeMeter, 60 MHz, 2-Channels with DMM/Ext input 70146015
ScopeMeter, 60 MHz, 2-Channels with DMM/Ext input

ScopeMeter, 60 MHz, 2-Channels with DMM/Ext input

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 614-1168-ND 70146015
Product Name Oscilloscopes ScopeMeter, 60 MHz, 2-Channels with DMM/Ext input
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details