Newport MKS Connector Adapter, 8-pin DIN to DB15818-xx/CM Detectors to DB15 Power Meters 843-DIN

Description
The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for obsolete model 841-PE. Warning for 840-C and 1830-C Power Meter users: due to the EEPROM data format incompatibility, do not use this adapter to interchangeably use with the 1919-R, 843-R Series, and 844-PE-USB power meters. Instead, please order 818-SCAL-OPT to obtain a DB15 calibration module programmed for the new power meter models. Also note that the legacy 841-DIN is not compatible with 1919-R, 843-R series, and 844-PE-USB power meters.
Request a Quote Datasheet
Description
The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for obsolete model 841-PE. Warning for 840-C and 1830-C Power Meter users: due to the EEPROM data format incompatibility, do not use this adapter to interchangeably use with the 1919-R, 843-R Series, and 844-PE-USB power meters. Instead, please order 818-SCAL-OPT to obtain a DB15 calibration module programmed for the new power meter models. Also note that the legacy 841-DIN is not compatible with 1919-R, 843-R series, and 844-PE-USB power meters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Adapter, 8-pin DIN to DB15818-xx/CM Detectors to DB15 Power Meters - 843-DIN - Newport MKS
Irvine, CA, United States
Connector Adapter, 8-pin DIN to DB15818-xx/CM Detectors to DB15 Power Meters
843-DIN
Connector Adapter, 8-pin DIN to DB15818-xx/CM Detectors to DB15 Power Meters 843-DIN
The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for obsolete model 841-PE. Warning for 840-C and 1830-C Power Meter users: due to the EEPROM data format incompatibility, do not use this adapter to interchangeably use with the 1919-R, 843-R Series, and 844-PE-USB power meters. Instead, please order 818-SCAL-OPT to obtain a DB15 calibration module programmed for the new power meter models. Also note that the legacy 841-DIN is not compatible with 1919-R, 843-R series, and 844-PE-USB power meters.

The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for obsolete model 841-PE.

Warning for 840-C and 1830-C Power Meter users: due to the EEPROM data format incompatibility, do not use this adapter to interchangeably use with the 1919-R, 843-R Series, and 844-PE-USB power meters. Instead, please order 818-SCAL-OPT to obtain a DB15 calibration module programmed for the new power meter models.

Also note that the legacy 841-DIN is not compatible with 1919-R, 843-R series, and 844-PE-USB power meters.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number 843-DIN
Product Name Connector Adapter, 8-pin DIN to DB15818-xx/CM Detectors to DB15 Power Meters
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter, Benchtop, Single Channel, Power and Energy, RoHS - 1936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
View Details
Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details