Energy logging is now within your reachâdiscover where youâre wasting energy, optimize your facilityâs energy use and reduce your bill. The new Fluke 1732 Three-Phase Electrical Energy loggers introduce a new simplicity to discovering sources of electrical energy waste. Discover when and where energy in your facility is being consumed, from the service entrance to individual circuits., Profiling energy usage across your facility helps you identify opportunities for energy savings, and provides you with the data you need to act on them. The new Energy Analyse software package allows you to compare multiple data points over time to build a complete picture of energy usage, which is the first step to reduce the cost of your energy bill.
Energy logger, basic version (excludes current probes), power supply, voltage test leads, alligator clips (4x), soft case, energy analyse plus software, line cords, colour coding set and documentation on USB flash drive
⢠Key Measurements: Automatically capture and log voltage, current, power, power factor, energy and associated values,⢠Bright, colour touch screen, perform convenient in-the-field analysis and data checks with full graphical display,⢠Comprehensive Logging: More than 20 separate logging sessions can be stored on the instruments. ,⢠Optimised User Interface: Quick, guided, graphical setup ensures that you are capturing the right data every time, and the intelligent verification function indicates that correct connections have been made, reducing user uncertainty,⢠Convenient Instrument Powering: Power instrument directly from the measured circuit,⢠Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream,⢠Measure all 3 phases with included 3 flexible current probes,⢠Complete in-the-field setup through the front panel or Fluke Connect: No need to return to the workshop for download and setup or to take a computer to the electrical panel,⢠Fluke Connect® compatible: View data locally on the instrument, via Fluke Connect mobile app and desktop software or through your facilitiesâ WiFi infrastructure,⢠Energy Analyse Plus application software: Download and analyse every detail of energy consumption with our automated reporting
Power Measurements = Current, Frequency, THD Current, THD Voltage, Voltage
3 Phase Test = Yes
Three Phase Type = Aron/Blondel, Delta, Delta Open Leg, Split Phase, Wye, Wye Balanced, Wye IT
Data Logging = Yes
Interface Type = Bluetooth, USB A, USB Mini, Wi-Fi
Power Source = Battery, Mains
Dimensions = 167 x 55 x 198mm
Weight = 1.1kg
Height = 198mm
Length = 167mm
RS Components, Ltd. | |
---|---|
Product Category | Power Quality Analyzers and Monitors |
Product Number | 1347347 |
Electrical Parameters | AC Current; Frequency |