Fluke Oscilloscopes FLUKE-124/003S

Description
40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM
Request a Quote Datasheet
Description
40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 614-1108-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
614-1108-ND
Oscilloscopes 614-1108-ND
40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM

40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM

Buy Now Datasheet
Sheung Wan, Hong Kong
Handheld Oscilloscopes
FLUKE-124/003S
Handheld Oscilloscopes FLUKE-124/003S
Handheld Oscilloscopes INDUSTR.SCOPEMETER

Handheld Oscilloscopes INDUSTR.SCOPEMETER

Buy Now Datasheet
Industrial ScopeMeter; 40 MHz; 600 V; +SCC120 Software, Cable & Case kit - 70145567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Industrial ScopeMeter; 40 MHz; 600 V; +SCC120 Software, Cable & Case kit
70145567
Industrial ScopeMeter; 40 MHz; 600 V; +SCC120 Software, Cable & Case kit 70145567
600 V, 232 mm x 115 mm x 50 mm Dimension, RS-232 Interface, Fluke Scopemeter The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It’s a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems. Features: Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically isolated RS-232 interface Rugged, compact case Includes: AC120 Alligator clips BB120 Shielded BNC adapter Getting started booklet HC120 Hook Clips PM 8907 Battery Charger/Line Voltage Adapter STL120 Shielded Test Lead Set BP 120 MH User manual (CD-ROM) VPS40 Voltage Probe, 40 MHz, 10:1

600 V, 232 mm x 115 mm x 50 mm Dimension, RS-232 Interface, Fluke Scopemeter
The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It’s a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems.

Features:

  • Dual-input 40 MHz or 20 MHz digital oscilloscope
  • Two 5,000 counts true-RMS digital multimeters
  • A dual-input TrendPlot™ recorder
  • Connect-and-View™ trigger simplicity for hands-off operation
  • Shielded test leads for oscilloscope, resistance and continuity measurements
  • Up to 7 hours battery operation
  • 600 V CAT III safety certified
  • Optically isolated RS-232 interface
  • Rugged, compact case

Includes:

  • AC120 Alligator clips
  • BB120 Shielded BNC adapter
  • Getting started booklet
  • HC120 Hook Clips
  • PM 8907 Battery Charger/Line Voltage Adapter
  • STL120 Shielded Test Lead Set
  • BP 120 MH
  • User manual (CD-ROM)
  • VPS40 Voltage Probe, 40 MHz, 10:1
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number 614-1108-ND FLUKE-124/003S 70145567
Product Name Oscilloscopes Handheld Oscilloscopes Industrial ScopeMeter; 40 MHz; 600 V; +SCC120 Software, Cable & Case kit
Host Interface USB Serial Port
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Digital Storage Oscilloscopes - SDS1102CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers