Specialty Product Technologies Proximity Switch ET110-42110

Description
PROXIMITY SENSOR SWITCH, INDUCTIVE TUBULAR THREADED BARREL, 6.6 CABLE, 10-30VDC, METAL HOUSING, 80MM HOUSING LEHGTH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR SWITCH, INDUCTIVE TUBULAR THREADED BARREL, 6.6 CABLE, 10-30VDC, METAL HOUSING, 80MM HOUSING LEHGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9169334 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9169334
Proximity Switch 9169334
PROXIMITY SENSOR SWITCH, INDUCTIVE TUBULAR THREADED BARREL, 6.6 CABLE, 10-30VDC, METAL HOUSING, 80MM HOUSING LEHGTH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR SWITCH, INDUCTIVE TUBULAR THREADED BARREL, 6.6 CABLE, 10-30VDC, METAL HOUSING, 80MM HOUSING LEHGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9169334
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093514 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Inductive Proximity Sensors - 5000005416-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details