Specialty Product Technologies Photoelectric EP13014290

Description
SENSOR,PHSW-1.5MMDIF FSE-CBL-RK716-100. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR,PHSW-1.5MMDIF FSE-CBL-RK716-100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 9192245 - Radwell International
Willingboro, NJ, United States
Photoelectric
9192245
Photoelectric 9192245
SENSOR,PHSW-1.5MMDIF FSE-CBL-RK716-100. FREE 2 YEAR RADWELL WARRANTY

SENSOR,PHSW-1.5MMDIFFSE-CBL-RK716-100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9192245
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055188 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Inductive Proximity Sensors - 5000004202-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details