Specialty Product Technologies Inductive Tubular EJ140

Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Inductive Tubular
EJ140
Inductive Tubular EJ140
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Proximity Sensors
Product Number EJ140
Product Name Inductive Tubular
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093439 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details