Specialty Product Technologies Proximity Switch EE951-56108

Description
SENSOR, SENSOR ASSEMBLY-COND/BRACKE T, 20FT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, SENSOR ASSEMBLY-COND/BRACKE T, 20FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9175796 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9175796
Proximity Switch 9175796
SENSOR, SENSOR ASSEMBLY-COND/BRACKE T, 20FT CABLE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, SENSOR ASSEMBLY-COND/BRACKET, 20FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9175796
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093527 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers