Specialty Product Technologies Proximity Switch EE951-36300

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9175757 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9175757
Proximity Switch 9175757
DISCONTINUED BY MANUFACTURER, CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9175757
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055207 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details