Specialty Product Technologies Proximity Switch EE520-59400

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-220VAC, 50/60HZ, 0.5AMP CONT/3A INRUSH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-220VAC, 50/60HZ, 0.5AMP CONT/3A INRUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101097916 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101097916
Proximity Switch 101097916
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-220VAC, 50/60HZ, 0.5AMP CONT/3A INRUSH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-220VAC, 50/60HZ, 0.5AMP CONT/3A INRUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101097916
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093540 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Inductive Proximity Sensors - 5000004996-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details