Specialty Product Technologies Proximity Switch EE510-76442

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, IND, 30 MM, 15 MM RANGE, DC, 3-W, NO PNP OUTPUT, UNSHIELDED, 10~30 VDC, 4 PIN MICRO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, IND, 30 MM, 15 MM RANGE, DC, 3-W, NO PNP OUTPUT, UNSHIELDED, 10~30 VDC, 4 PIN MICRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190876 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190876
Proximity Switch 9190876
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, IND, 30 MM, 15 MM RANGE, DC, 3-W, NO PNP OUTPUT, UNSHIELDED, 10~30 VDC, 4 PIN MICRO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, IND, 30 MM, 15 MM RANGE, DC, 3-W, NO PNP OUTPUT, UNSHIELDED, 10~30 VDC, 4 PIN MICRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190876
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOOD-BS-L-PN-80 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Inductive Proximity Sensors - 5000000616-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details