Specialty Product Technologies Proximity Switch EE510-73400

Description
PROXIMITY SENSOR, 10-30VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 10-30VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 73960651 - Radwell International
Willingboro, NJ, United States
Proximity Switch
73960651
Proximity Switch 73960651
PROXIMITY SENSOR, 10-30VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 10-30VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 73960651
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3031 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details