Specialty Product Technologies Proximity Switch EE510-21100

Description
DISCONTINUED BY MANUFACTURER, PROXIMIY SWITCH, INDUCTIVE SENSOR, TUBULAR, SMOOTH BARREL, 8-28VDC, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMIY SWITCH, INDUCTIVE SENSOR, TUBULAR, SMOOTH BARREL, 8-28VDC, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190589 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190589
Proximity Switch 9190589
DISCONTINUED BY MANUFACTURER, PROXIMIY SWITCH, INDUCTIVE SENSOR, TUBULAR, SMOOTH BARREL, 8-28VDC, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMIY SWITCH, INDUCTIVE SENSOR, TUBULAR, SMOOTH BARREL, 8-28VDC, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190589
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093441 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000002304-SE - TE Connectivity
Specs
Operation Distance 1.97 inch (49.99 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details