TE Connectivity Inductive Proximity Sensors 5000001666-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : M12 Connector 4 Pin Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 100 MM  [3.94 INCH ] Standard Object Size : 190 x 150 MM  [7.48 x 5.9 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : K6 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : M12 Connector 4 Pin Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 100 MM  [3.94 INCH ] Standard Object Size : 190 x 150 MM  [7.48 x 5.9 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : K6 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000001666-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000001666-SE
Inductive Proximity Sensors 5000001666-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : M12 Connector 4 Pin Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 100 MM  [3.94 INCH ] Standard Object Size : 190 x 150 MM  [7.48 x 5.9 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : K6 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 100 MM  [3.94 INCH ]
  • Standard Object Size : 190 x 150 MM  [7.48 x 5.9 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 100

Housing Features


  • Housing Series : K6

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001666-SE
Product Name Inductive Proximity Sensors
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000117-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001067-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
ANSI Street Lighting Photocells - 2393866-1 - TE Connectivity
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers