Tektronix, Inc. Digital Oscilloscope DSA71604B

Description
The DSA71604B is a 16 GHz, 4 Channel digital oscilloscope from Tektronix.Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 GHz, 50 MS/s, 4 CH The Tektronix DSA70000B Series is a real-time digital serial analyzer that is optimized for verifying, characterizing, debugging and testing sophisticated high-speed serial designs. The 70000B series enhances signal fidelity with improved vertical noise performance, flatter frequency response, lower jitter noise floor and a greater number of effective bits (ENOB).
Description
The DSA71604B is a 16 GHz, 4 Channel digital oscilloscope from Tektronix.Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 GHz, 50 MS/s, 4 CH The Tektronix DSA70000B Series is a real-time digital serial analyzer that is optimized for verifying, characterizing, debugging and testing sophisticated high-speed serial designs. The 70000B series enhances signal fidelity with improved vertical noise performance, flatter frequency response, lower jitter noise floor and a greater number of effective bits (ENOB).

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA71604B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA71604B
Digital Oscilloscope DSA71604B
The DSA71604B is a 16 GHz, 4 Channel digital oscilloscope from Tektronix.Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 GHz, 50 MS/s, 4 CH The Tektronix DSA70000B Series is a real-time digital serial analyzer that is optimized for verifying, characterizing, debugging and testing sophisticated high-speed serial designs. The 70000B series enhances signal fidelity with improved vertical noise performance, flatter frequency response, lower jitter noise floor and a greater number of effective bits (ENOB).

The DSA71604B is a 16 GHz, 4 Channel digital oscilloscope from Tektronix.Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 16 GHz, 50 MS/s, 4 CH

The Tektronix DSA70000B Series is a real-time digital serial analyzer that is optimized for verifying, characterizing, debugging and testing sophisticated high-speed serial designs. The 70000B series enhances signal fidelity with improved vertical noise performance, flatter frequency response, lower jitter noise floor and a greater number of effective bits (ENOB).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA71604B
Product Name Digital Oscilloscope
Bandwidth 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details