Tektronix, Inc. Digital Oscilloscope DPO4032

Description
The DPO4032 is a 350 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Input Channels: 2 Sample Rates Up to 2.5 GS/s on All Channels 10 Megasample Record Length on All Channels 50,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Wave Inspector® Controls Provide Unprecedented Efficiency in Waveform Analysis 10.4 in. (264 mm) XGA Color Display USB and CompactFlash on Front Panel for Quick and Easy Storage USB Plug-and-Play PC Connectivity Small Footprint-Only 5.4 in. (137 mm) deep TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units Serial Triggering and Analysis Serial Triggering, Decode, and Analysis Options for I2C, SPI, RS-232/422/485/UART, I2S/LJ/RJ/TDM, CAN, LIN, and FlexRay Additional Application Support Power Analysis Option HDTV and Custom Video Analysis Option Applications: Embedded Design and Debug Investigation of Transient Phenomena Power Measurements Video Design and Debug Spectral Analysis Automotive Electronics Design and Debug Manufacturing Test and Quality Control Electro-mechanical Design and Analysis Bio-medical Product Development Industrial Control The DPO4032 Digital Phosphor Oscilloscope delivers the performance you need to visualize even your most demanding signals. With a 350 MHz Bandwidth and offering a minimum of 5x oversampling on all channels and si (x)/x interpolation standard, you can be confident that even the fastest transient events will be captured and displayed accurately. The standard 10 M record length on all channels enables you to capture long windows of signal activity while maintaining fine timing resolution. Designed to Make Your Work Easier As design complexity increases, you need tools that help you find problems quickly. Easy to Setup and Use The DPO4000 Series has a large 10.4 inch XGA display, a clean front panel with familiar knobs - all in a package that is only 5.4 in. deep and weighs only 11 lb. With USB plug-and-play operation and PC connectivity, acquiring data and measurements from the instrument is as simple as connecting a USB cable from the oscilloscope to the PC. Provided applications include NI LabVIEW SignalExpress™ Tektronix Edition LE, OpenChoice® Desktop and Microsoft Excel and Word toolbars enabling fast and easy direct communication with your Windows PC. USB and CompactFlash ports on the front panel enable simple transfer of screenshots, instrument settings, and waveform data in the palm of your hand. Wave Inspector® Navigation Imagine trying to efficiently use the Internet if search engines such as Google and Yahoo didn’t exist, web browser features such as Favorites and Links didn’t exist, or Internet Service Providers like AOL or MSN weren’t around. Now you know how most modern oscilloscope users feel when Wave Inspector® controls. trying to actually use the long record length in their digital oscilloscope. Record length, one of the key specifications of an oscilloscope, is the number of samples it can digitize and store in a single acquisition. The longer the record length, the longer the time window you can capture with high timing resolution (high sample rate). The first digital oscilloscopes could capture and store only 500 points, which made it very difficult to acquire all relevant information around the event being investigated. Over the years, oscilloscope manufacturers have provided longer and longer record lengths to meet market demands for long capture windows with high resolution, to the point that most mid-range oscilloscopes either come standard with, or can be optionally upgraded to, multi-megapoint record lengths. These megapoint record lengths often represent thousands of screens worth of signal activity. While standard record lengths have increased greatly over the years and can now satisfy the vast majority of applications in the marketplace, tools for effectively and efficiently viewing, navigating, and analyzing long record length acquisitions have been sorely neglected until now.
Datasheet
Description
The DPO4032 is a 350 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Input Channels: 2 Sample Rates Up to 2.5 GS/s on All Channels 10 Megasample Record Length on All Channels 50,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Wave Inspector® Controls Provide Unprecedented Efficiency in Waveform Analysis 10.4 in. (264 mm) XGA Color Display USB and CompactFlash on Front Panel for Quick and Easy Storage USB Plug-and-Play PC Connectivity Small Footprint-Only 5.4 in. (137 mm) deep TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units Serial Triggering and Analysis Serial Triggering, Decode, and Analysis Options for I2C, SPI, RS-232/422/485/UART, I2S/LJ/RJ/TDM, CAN, LIN, and FlexRay Additional Application Support Power Analysis Option HDTV and Custom Video Analysis Option Applications: Embedded Design and Debug Investigation of Transient Phenomena Power Measurements Video Design and Debug Spectral Analysis Automotive Electronics Design and Debug Manufacturing Test and Quality Control Electro-mechanical Design and Analysis Bio-medical Product Development Industrial Control The DPO4032 Digital Phosphor Oscilloscope delivers the performance you need to visualize even your most demanding signals. With a 350 MHz Bandwidth and offering a minimum of 5x oversampling on all channels and si (x)/x interpolation standard, you can be confident that even the fastest transient events will be captured and displayed accurately. The standard 10 M record length on all channels enables you to capture long windows of signal activity while maintaining fine timing resolution. Designed to Make Your Work Easier As design complexity increases, you need tools that help you find problems quickly. Easy to Setup and Use The DPO4000 Series has a large 10.4 inch XGA display, a clean front panel with familiar knobs - all in a package that is only 5.4 in. deep and weighs only 11 lb. With USB plug-and-play operation and PC connectivity, acquiring data and measurements from the instrument is as simple as connecting a USB cable from the oscilloscope to the PC. Provided applications include NI LabVIEW SignalExpress™ Tektronix Edition LE, OpenChoice® Desktop and Microsoft Excel and Word toolbars enabling fast and easy direct communication with your Windows PC. USB and CompactFlash ports on the front panel enable simple transfer of screenshots, instrument settings, and waveform data in the palm of your hand. Wave Inspector® Navigation Imagine trying to efficiently use the Internet if search engines such as Google and Yahoo didn’t exist, web browser features such as Favorites and Links didn’t exist, or Internet Service Providers like AOL or MSN weren’t around. Now you know how most modern oscilloscope users feel when Wave Inspector® controls. trying to actually use the long record length in their digital oscilloscope. Record length, one of the key specifications of an oscilloscope, is the number of samples it can digitize and store in a single acquisition. The longer the record length, the longer the time window you can capture with high timing resolution (high sample rate). The first digital oscilloscopes could capture and store only 500 points, which made it very difficult to acquire all relevant information around the event being investigated. Over the years, oscilloscope manufacturers have provided longer and longer record lengths to meet market demands for long capture windows with high resolution, to the point that most mid-range oscilloscopes either come standard with, or can be optionally upgraded to, multi-megapoint record lengths. These megapoint record lengths often represent thousands of screens worth of signal activity. While standard record lengths have increased greatly over the years and can now satisfy the vast majority of applications in the marketplace, tools for effectively and efficiently viewing, navigating, and analyzing long record length acquisitions have been sorely neglected until now.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DPO4032 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DPO4032
Digital Oscilloscope DPO4032
The DPO4032 is a 350 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Input Channels: 2 Sample Rates Up to 2.5 GS/s on All Channels 10 Megasample Record Length on All Channels 50,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Wave Inspector® Controls Provide Unprecedented Efficiency in Waveform Analysis 10.4 in. (264 mm) XGA Color Display USB and CompactFlash on Front Panel for Quick and Easy Storage USB Plug-and-Play PC Connectivity Small Footprint-Only 5.4 in. (137 mm) deep TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units Serial Triggering and Analysis Serial Triggering, Decode, and Analysis Options for I2C, SPI, RS-232/422/485/UART, I2S/LJ/RJ/TDM, CAN, LIN, and FlexRay Additional Application Support Power Analysis Option HDTV and Custom Video Analysis Option Applications: Embedded Design and Debug Investigation of Transient Phenomena Power Measurements Video Design and Debug Spectral Analysis Automotive Electronics Design and Debug Manufacturing Test and Quality Control Electro-mechanical Design and Analysis Bio-medical Product Development Industrial Control The DPO4032 Digital Phosphor Oscilloscope delivers the performance you need to visualize even your most demanding signals. With a 350 MHz Bandwidth and offering a minimum of 5x oversampling on all channels and si (x)/x interpolation standard, you can be confident that even the fastest transient events will be captured and displayed accurately. The standard 10 M record length on all channels enables you to capture long windows of signal activity while maintaining fine timing resolution. Designed to Make Your Work Easier As design complexity increases, you need tools that help you find problems quickly. Easy to Setup and Use The DPO4000 Series has a large 10.4 inch XGA display, a clean front panel with familiar knobs - all in a package that is only 5.4 in. deep and weighs only 11 lb. With USB plug-and-play operation and PC connectivity, acquiring data and measurements from the instrument is as simple as connecting a USB cable from the oscilloscope to the PC. Provided applications include NI LabVIEW SignalExpress™ Tektronix Edition LE, OpenChoice® Desktop and Microsoft Excel and Word toolbars enabling fast and easy direct communication with your Windows PC. USB and CompactFlash ports on the front panel enable simple transfer of screenshots, instrument settings, and waveform data in the palm of your hand. Wave Inspector® Navigation Imagine trying to efficiently use the Internet if search engines such as Google and Yahoo didn’t exist, web browser features such as Favorites and Links didn’t exist, or Internet Service Providers like AOL or MSN weren’t around. Now you know how most modern oscilloscope users feel when Wave Inspector® controls. trying to actually use the long record length in their digital oscilloscope. Record length, one of the key specifications of an oscilloscope, is the number of samples it can digitize and store in a single acquisition. The longer the record length, the longer the time window you can capture with high timing resolution (high sample rate). The first digital oscilloscopes could capture and store only 500 points, which made it very difficult to acquire all relevant information around the event being investigated. Over the years, oscilloscope manufacturers have provided longer and longer record lengths to meet market demands for long capture windows with high resolution, to the point that most mid-range oscilloscopes either come standard with, or can be optionally upgraded to, multi-megapoint record lengths. These megapoint record lengths often represent thousands of screens worth of signal activity. While standard record lengths have increased greatly over the years and can now satisfy the vast majority of applications in the marketplace, tools for effectively and efficiently viewing, navigating, and analyzing long record length acquisitions have been sorely neglected until now.

The DPO4032 is a 350 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • Input Channels: 2
  • Sample Rates Up to 2.5 GS/s on All Channels
  • 10 Megasample Record Length on All Channels
  • 50,000 wfm/s Maximum Waveform Capture Rate
  • Suite of Advanced Triggers
  • Wave Inspector® Controls Provide Unprecedented Efficiency in Waveform Analysis
  • 10.4 in. (264 mm) XGA Color Display
  • USB and CompactFlash on Front Panel for Quick and Easy Storage
  • USB Plug-and-Play PC Connectivity
  • Small Footprint-Only 5.4 in. (137 mm) deep
  • TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units

Serial Triggering and Analysis

  • Serial Triggering, Decode, and Analysis Options for I2C, SPI, RS-232/422/485/UART, I2S/LJ/RJ/TDM, CAN, LIN, and FlexRay

Additional Application Support

  • Power Analysis Option
  • HDTV and Custom Video Analysis Option

Applications:

  • Embedded Design and Debug
  • Investigation of Transient Phenomena
  • Power Measurements
  • Video Design and Debug
  • Spectral Analysis
  • Automotive Electronics Design and Debug
  • Manufacturing Test and Quality Control
  • Electro-mechanical Design and Analysis
  • Bio-medical Product Development
  • Industrial Control

The DPO4032 Digital Phosphor Oscilloscope delivers the performance you need to visualize even your most demanding signals. With a 350 MHz Bandwidth and offering a minimum of 5x oversampling on all channels and si (x)/x interpolation standard, you can be confident that even the fastest transient events will be captured and displayed accurately. The standard 10 M record length on all channels enables you to capture long windows of signal activity while maintaining fine timing resolution.

Designed to Make Your Work Easier
As design complexity increases, you need tools that help you find problems quickly.

Easy to Setup and Use
The DPO4000 Series has a large 10.4 inch XGA display, a clean front panel with familiar knobs - all in a package that is only 5.4 in. deep and weighs only 11 lb. With USB plug-and-play operation and PC connectivity, acquiring data and measurements from the instrument is as simple as connecting a USB cable from the oscilloscope to the PC.

Provided applications include NI LabVIEW SignalExpress™ Tektronix Edition LE, OpenChoice® Desktop and Microsoft Excel and Word toolbars enabling fast and easy direct communication with your Windows PC. USB and CompactFlash ports on the front panel enable simple transfer of screenshots, instrument settings, and waveform data in the palm of your hand.

Wave Inspector® Navigation
Imagine trying to efficiently use the Internet if search engines such as Google and Yahoo didn’t exist, web browser features such as Favorites and Links didn’t exist, or Internet Service Providers like AOL or MSN weren’t around. Now you know how most modern oscilloscope users feel when Wave Inspector® controls. trying to actually use the long record length in their digital oscilloscope.

Record length, one of the key specifications of an oscilloscope, is the number of samples it can digitize and store in a single acquisition. The longer the record length, the longer the time window you can capture with high timing resolution (high sample rate).

The first digital oscilloscopes could capture and store only 500 points, which made it very difficult to acquire all relevant information around the event being investigated. Over the years, oscilloscope manufacturers have provided longer and longer record lengths to meet market demands for long capture windows with high resolution, to the point that most mid-range oscilloscopes either come standard with, or can be optionally upgraded to, multi-megapoint record lengths. These megapoint record lengths often represent thousands of screens worth of signal activity. While standard record lengths have increased greatly over the years and can now satisfy the vast majority of applications in the marketplace, tools for effectively and efficiently viewing, navigating, and analyzing long record length acquisitions have been sorely neglected until now.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DPO4032
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2683137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Removable Storage; RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details