Tektronix, Inc. Digital Benchtop Multimeter, 6.5 Digits, .0024% DMM4050

Description
Key Performance Specifications 6.5 Digit Resolution Basic VDC Accuracy of up to 0.0024% (1 yr.) 100 mV to 1000 V Voltage Range, with up to 100 nV Resolution 100 μA to 10 A Current Range, with up to 100 pA Resolution 10 ω to 1 Gω Ohm Range, with up to 10 μω Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency and Period Measurements Temperature and Capacitance Measurements 2×4 Ohms 4-wire Measurement Technique Trendplot™ Paperless Data Recorder Mode Measurement Statistics Histogram Mode Connectivity Front and Rear 2×4 Measurement Inputs USB Host Port on Front Panel for Easy Storage of Measurement Data and Instrument Settings RS-232, LAN, and GPIB Ports on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench
Description
Key Performance Specifications 6.5 Digit Resolution Basic VDC Accuracy of up to 0.0024% (1 yr.) 100 mV to 1000 V Voltage Range, with up to 100 nV Resolution 100 μA to 10 A Current Range, with up to 100 pA Resolution 10 ω to 1 Gω Ohm Range, with up to 10 μω Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency and Period Measurements Temperature and Capacitance Measurements 2×4 Ohms 4-wire Measurement Technique Trendplot™ Paperless Data Recorder Mode Measurement Statistics Histogram Mode Connectivity Front and Rear 2×4 Measurement Inputs USB Host Port on Front Panel for Easy Storage of Measurement Data and Instrument Settings RS-232, LAN, and GPIB Ports on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench

Suppliers

Company
Product
Description
Supplier Links
Digital Benchtop Multimeter, 6.5 Digits, .0024% - 70136958 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Benchtop Multimeter, 6.5 Digits, .0024%
70136958
Digital Benchtop Multimeter, 6.5 Digits, .0024% 70136958
Key Performance Specifications 6.5 Digit Resolution Basic VDC Accuracy of up to 0.0024% (1 yr.) 100 mV to 1000 V Voltage Range, with up to 100 nV Resolution 100 μA to 10 A Current Range, with up to 100 pA Resolution 10 ω to 1 Gω Ohm Range, with up to 10 μω Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency and Period Measurements Temperature and Capacitance Measurements 2×4 Ohms 4-wire Measurement Technique Trendplot™ Paperless Data Recorder Mode Measurement Statistics Histogram Mode Connectivity Front and Rear 2×4 Measurement Inputs USB Host Port on Front Panel for Easy Storage of Measurement Data and Instrument Settings RS-232, LAN, and GPIB Ports on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench

Key Performance Specifications

  • 6.5 Digit Resolution
  • Basic VDC Accuracy of up to 0.0024% (1 yr.)
  • 100 mV to 1000 V Voltage Range, with up to 100 nV Resolution
  • 100 μA to 10 A Current Range, with up to 100 pA Resolution
  • 10 Ω to 1 GΩ Ohm Range, with up to 10 μΩ Resolution
  • CAT I 1000 V, CAT II 600 V Available Functions and Features
  • Volts, Ohms, and Amps Measurements
  • Diode and Continuity Testing
  • Frequency and Period Measurements
  • Temperature and Capacitance Measurements
  • 2×4 Ohms 4-wire Measurement Technique
  • Trendplot™ Paperless Data Recorder Mode
  • Measurement Statistics
  • Histogram Mode Connectivity
  • Front and Rear 2×4 Measurement Inputs
  • USB Host Port on Front Panel for Easy Storage of Measurement Data and Instrument Settings
  • RS-232, LAN, and GPIB Ports on Rear Panel for Quick PC Connectivity
  • Includes USB to RS-232 Interface Adapter Cable
  • Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70136958
Product Name Digital Benchtop Multimeter, 6.5 Digits, .0024%
Form Factor Bench top
Measurement Type AC / DC
DC Voltage 0.1000 to 1000 volts
AC Voltage 0.1000 to 1000 volts
DC Current 1.00E-4 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details