CURRENT SEN HE/OL 100A,150A,200A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-DK200B420U-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | -4 to 122 F (-20 to 50 C) |