Specialty Product Technologies Digital Set Reset Timer DG200

Description
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.
Datasheet
Description
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Set Reset Timer - DG200 - Specialty Product Technologies
Elizabethtown, NC, USA
Digital Set Reset Timer
DG200
Digital Set Reset Timer DG200
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.

The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies
Product Category Digital Timers
Product Number DG200
Product Name Digital Set Reset Timer
Operating Temperature 32 to 140 F (0 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Functions Pulse Counter; Delay On Timer; One Shot Timer; Interval Delay Timer; Repeat Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8619832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details