Specialty Product Technologies Solid State Timer DG100

Description
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.
Datasheet
Description
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - DG100 - Specialty Product Technologies
Elizabethtown, NC, USA
Solid State Timer
DG100
Solid State Timer DG100
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.

The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer housed in a 1/8 DIN style enclosure. There are four time ranges from 99.99 seconds to 99 hours and 99 minutes.

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies
Product Category Digital Timers
Product Number DG100
Product Name Solid State Timer
Operating Temperature 32 to 140 F (0 to 60 C)
Instrument Type Timer
Technology Electronic
Functions Delay On Timer; Interval Delay Timer
Reset Auto
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Spst, 0.05S-100H, 240V; Product Range Finder - 08X7301 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Clocks - 8111820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details