Tektronix, Inc. Antenna, Lpda, 9Khz-20Mhz, 50 Ohm; Antenna Type Tektronix DF-A0047-01

Description
ANTENNA, LPDA, 9KHZ-20MHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:20MHz; Antenna Mounting:-; Gain:13dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes
Datasheet
Description
ANTENNA, LPDA, 9KHZ-20MHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:20MHz; Antenna Mounting:-; Gain:13dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Lpda, 9Khz-20Mhz, 50 Ohm; Antenna Type Tektronix - 78Y7792 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Lpda, 9Khz-20Mhz, 50 Ohm; Antenna Type Tektronix
78Y7792
Antenna, Lpda, 9Khz-20Mhz, 50 Ohm; Antenna Type Tektronix 78Y7792
ANTENNA, LPDA, 9KHZ-20MHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:20MHz; Antenna Mounting:-; Gain:13dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes

ANTENNA, LPDA, 9KHZ-20MHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:20MHz; Antenna Mounting:-; Gain:13dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 78Y7792
Product Name Antenna, Lpda, 9Khz-20Mhz, 50 Ohm; Antenna Type Tektronix
Primary Frequency Range 0.0 to 20.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details