Danaher Corporation
Meters
DCBM 600
Description
MULTI METER LCD DIN RAIL
Request a Quote
Email Supplier
Datasheet
Description
MULTI METER LCD DIN RAIL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
398-DCBM600-ND |
|
Product Name
|
Meters |
|
Display Technology
|
LCD
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
Ac signal
Width
45 mm (1.77 inch)
View Details
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
132
Input Type
200V condensor microphones
View Details
Outputs
Analog
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details