Specialty Product Technologies DC Process Indicator, S428a Series

Description
The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless configuration, plug in output boards and quick and easy setup. The S428A further provides a new user-selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs.
Description
The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless configuration, plug in output boards and quick and easy setup. The S428A further provides a new user-selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs.

Suppliers

Company
Product
Description
Supplier Links
DC Process Indicator, S428a Series -  - Specialty Product Technologies
Elizabethtown, NC, USA
DC Process Indicator, S428a Series
DC Process Indicator, S428a Series
The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless configuration, plug in output boards and quick and easy setup. The S428A further provides a new user-selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs.

The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless configuration, plug in output boards and quick and easy setup. The S428A further provides a new user-selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Digital Panel Meters
Product Name DC Process Indicator, S428a Series
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details